TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 175973-2

Description
Win Source Part Number: 986056-175973-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 8 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 1,000 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.146" (3.70mm) Insulation Height: 0.665" (16.90mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-175973-2,-17597 3-2-LSI,-175973-2-SI ,-175973-2-CSI Base Product Number: 175973
Request a Quote Datasheet
Description
Win Source Part Number: 986056-175973-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 8 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 1,000 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.146" (3.70mm) Insulation Height: 0.665" (16.90mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-175973-2,-17597 3-2-LSI,-175973-2-SI ,-175973-2-CSI Base Product Number: 175973
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 986056-175973-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
986056-175973-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 986056-175973-2
Win Source Part Number: 986056-175973-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 8 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 1,000 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.146" (3.70mm) Insulation Height: 0.665" (16.90mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-175973-2,-17597 3-2-LSI,-175973-2-SI ,-175973-2-CSI Base Product Number: 175973

Win Source Part Number: 986056-175973-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Multi-Lock
Number of Positions: 8
Features: Mounting Flange
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Brass
Applications: Automotive, General Purpose
Standard Package: 1,000
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.205" (5.20mm)
Contact Length - Post: 0.146" (3.70mm)
Insulation Height: 0.665" (16.90mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.276" (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-175973-2,-175973-2-LSI,-175973-2-SI,-175973-2-CSI
Base Product Number: 175973

Buy Now Datasheet
Headers & Wire Housings - 175973-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
175973-2
Headers & Wire Housings 175973-2
.040 MLC-2 CAP ASS Y 8P (H)

.040 MLC-2 CAP ASS Y 8P (H)

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
175973-2
Headers & Wire Housings 175973-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 986056-175973-2 175973-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Board-Board Conn, Header, 34Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2732 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Current Rating 2 amps
View Details
PCB Headers & Receptacles - 103233-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details