TE Connectivity Automotive Housing, Plug, 20Pos; Product Range Amp Te Connectivity 175967-2

Description
AUTOMOTIVE HOUSING, PLUG, 20POS; Product Range:Multi-Lock 040 MK II Series; Gender:Plug; No. of Positions:20Position s; For Use With:AMP 173681 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 20POS; Product Range:Multi-Lock 040 MK II Series; Gender:Plug; No. of Positions:20Position s; For Use With:AMP 173681 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 20Pos; Product Range Amp Te Connectivity - 11H9519 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 20Pos; Product Range Amp Te Connectivity
11H9519
Automotive Housing, Plug, 20Pos; Product Range Amp Te Connectivity 11H9519
AUTOMOTIVE HOUSING, PLUG, 20POS; Product Range:Multi-Lock 040 MK II Series; Gender:Plug; No. of Positions:20Position s; For Use With:AMP 173681 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 20POS; Product Range:Multi-Lock 040 MK II Series; Gender:Plug; No. of Positions:20Positions; For Use With:AMP 173681 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H9519
Product Name Automotive Housing, Plug, 20Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details