TE Connectivity Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity 175966-2

Description
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:Multi-Lock 040 MK II Series; Gender:Plug; No. of Positions:16Position s; For Use With:AMP 173681 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:Multi-Lock 040 MK II Series; Gender:Plug; No. of Positions:16Position s; For Use With:AMP 173681 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity - 17C6449 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity
17C6449
Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity 17C6449
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:Multi-Lock 040 MK II Series; Gender:Plug; No. of Positions:16Position s; For Use With:AMP 173681 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:Multi-Lock 040 MK II Series; Gender:Plug; No. of Positions:16Positions; For Use With:AMP 173681 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17C6449
Product Name Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details