TE Connectivity Electronic Connector 1759548-2

Description
STD HDMI, RA, REVERSE, SMT Product overview: 1759548-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1759548-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
STD HDMI, RA, REVERSE, SMT Product overview: 1759548-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1759548-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 312-1759548-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
312-1759548-2
Electronic Connector 312-1759548-2
STD HDMI, RA, REVERSE, SMT Product overview: 1759548-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1759548-2 can be used for catalog matching and distributor lookup.

STD HDMI, RA, REVERSE, SMT Product overview: 1759548-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1759548-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1007929-1759548-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1007929-1759548-2
Connectors, Interconnects - USB, DVI, HDMI Connectors 1007929-1759548-2
Win Source Part Number: 1007929-1759548-2 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Strip Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 21,600 Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1759548-2,17-17 59548-2,-1076-175954 8-2-SI Base Product Number: 1759548 Product Status: Obsolete

Win Source Part Number: 1007929-1759548-2
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Package: Strip
Number of Contacts: 19
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 21,600
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.5A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1759548-2,17-1759548-2,-1076-1759548-2-SI
Base Product Number: 1759548
Product Status: Obsolete

Buy Now Datasheet
Std Hdmi, Ra, Reverse, Smt Amp - Te Connectivity - 75AC5955 - Newark, An Avnet Company
Chicago, IL, United States
Std Hdmi, Ra, Reverse, Smt Amp - Te Connectivity
75AC5955
Std Hdmi, Ra, Reverse, Smt Amp - Te Connectivity 75AC5955
Std HDMI, RA, Reverse, SMT

Std HDMI, RA, Reverse, SMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 312-1759548-2 1007929-1759548-2 75AC5955
Product Name Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors Std Hdmi, Ra, Reverse, Smt Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details