TE Connectivity Contact Termination Type Te Connectivity 1759503-1.

Description
Contact Termination Type:Solder; Contact Material:Copper Alloy, Phosphor Bronze; Product Range:PKG Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Flash over Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
Contact Termination Type:Solder; Contact Material:Copper Alloy, Phosphor Bronze; Product Range:PKG Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Flash over Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Termination Type Te Connectivity - 24AC1609 - Newark, An Avnet Company
Chicago, IL, United States
Contact Termination Type Te Connectivity
24AC1609
Contact Termination Type Te Connectivity 24AC1609
Contact Termination Type:Solder; Contact Material:Copper Alloy, Phosphor Bronze; Product Range:PKG Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Flash over Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

Contact Termination Type:Solder; Contact Material:Copper Alloy, Phosphor Bronze; Product Range:PKG Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Flash over Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1609
Product Name Contact Termination Type Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Connectors - 5265757 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details