TE Connectivity Busbar Heat Shrink Tubing & Tape 175849-000

Description
Body Features Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 90 DEGC  [32 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 90 DEGC  [32 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - 175849-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
175849-000
Busbar Heat Shrink Tubing & Tape 175849-000
Body Features Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 90 DEGC  [32 - 194 DEGF ]

Body Features


  • Primary Product Color : Red

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Product Type Features


  • Installation Technology : Heat Shrink

Usage Conditions


  • Operating Temperature Range : 0 - 90 DEGC  [32 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 175849-000
Product Name Busbar Heat Shrink Tubing & Tape
Operating Temperature 0.0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 078767-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details