TE Connectivity Rack & Panel Connectors 1757964-2

Description
Body Features Connector & Keying Code : 4 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 4 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757964-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757964-2
Rack & Panel Connectors 1757964-2
Body Features Connector & Keying Code : 4 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 6-32 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 4
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Clinch Nut Size : 6-32
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1757964-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757964-2
ARINC Connector 1757964-2
A600 SZ 2 RCPT 150/150/13C2

A600 SZ 2 RCPT 150/150/13C2

Buy Now
A600 Sz 2 Rcpt 150/150/13C2 Amp - Te Connectivity - 97X7576 - Newark, An Avnet Company
Chicago, IL, United States
A600 Sz 2 Rcpt 150/150/13C2 Amp - Te Connectivity
97X7576
A600 Sz 2 Rcpt 150/150/13C2 Amp - Te Connectivity 97X7576
A600 SZ 2 RCPT 150/150/13C2

A600 SZ 2 RCPT 150/150/13C2

Supplier's Site
A600 Sz 2 Rcpt 150/150/13C2 Amp - Te Connectivity - 41AJ4515 - Newark, An Avnet Company
Chicago, IL, United States
A600 Sz 2 Rcpt 150/150/13C2 Amp - Te Connectivity
41AJ4515
A600 Sz 2 Rcpt 150/150/13C2 Amp - Te Connectivity 41AJ4515
A600 SZ 2 RCPT 150/150/13C2

A600 SZ 2 RCPT 150/150/13C2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757964-2 1757964-2 97X7576
Product Name Rack & Panel Connectors ARINC Connector A600 Sz 2 Rcpt 150/150/13C2 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details