TE Connectivity D-Shaped Connectors 1757839-4

Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Shell Plating Material : Zinc Configuration Features Number of Positions : 37 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 2.92 MM  [.115 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Shell Plating Material : Zinc Configuration Features Number of Positions : 37 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 2.92 MM  [.115 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1757839-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1757839-4
D-Shaped Connectors 1757839-4
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Shell Plating Material : Zinc Configuration Features Number of Positions : 37 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 2.92 MM  [.115 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18276-1
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 37
  • PCB Mount Orientation : Right Angle
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Brass, Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Gold

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 2.92 MM  [.115 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .76 MM  [.03 INCH ]
  • Termination Post & Tail Length : 4.78 MM  [.188 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 1757839-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1757839-4
D-Sub Connectors 1757839-4
AMPLIMITE,PLUG ASY,R/A,109,ZN,4

AMPLIMITE,PLUG ASY,R/A,109,ZN,4

Buy Now
D-Sub Connector Assemblies - 1757839-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1757839-4-ND
D-Sub Connector Assemblies 1757839-4-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Amplimite,plug Asy,r/a,109,zn,4 Te Connectivity - 97X7565 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,plug Asy,r/a,109,zn,4 Te Connectivity
97X7565
Amplimite,plug Asy,r/a,109,zn,4 Te Connectivity 97X7565
AMPLIMITE,PLUG ASY,R/A,109,ZN,4

AMPLIMITE,PLUG ASY,R/A,109,ZN,4

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1757839-4 1757839-4 1757839-4-ND 97X7565
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies Amplimite,plug Asy,r/a,109,zn,4 Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Plug, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data