TE Connectivity Box Mount D-Sub Connectors 1757834-7

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18274-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Gold Dimensions Post Diameter : 1.02 MM  [.04 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Meets Solderability Per MIL-STD-202, Method 208 Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 2 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18274-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Gold Dimensions Post Diameter : 1.02 MM  [.04 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Meets Solderability Per MIL-STD-202, Method 208 Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 2 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1757834-7 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1757834-7
Box Mount D-Sub Connectors 1757834-7
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18274-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Gold Dimensions Post Diameter : 1.02 MM  [.04 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Meets Solderability Per MIL-STD-202, Method 208 Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 2 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : MS18274-1
  • Non-Magnetic : No
  • Shell Material : Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 15
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Brass, Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 10
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 20
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Post Diameter : 1.02 MM  [.04 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal
  • ULTRA-LITE Connector : No

Other


  • Comment : "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Meets Solderability Per MIL-STD-202, Method 208

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 2
  • Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Post Length : 4.78 MM  [.188 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1757834-7
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector Systems Amp - Te Connectivity - 30AC3031 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details