TE Connectivity Box Mount D-Sub Connectors 1757830-6

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18273-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 Dimensions Post Diameter : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Meets Solderability Per MIL-STD-202, Method 208 Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 1 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18273-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 Dimensions Post Diameter : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Meets Solderability Per MIL-STD-202, Method 208 Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 1 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1757830-6 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1757830-6
Box Mount D-Sub Connectors 1757830-6
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18273-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 Dimensions Post Diameter : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Meets Solderability Per MIL-STD-202, Method 208 Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 1 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.78 MM  [.188 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : MS18273-1
  • Non-Magnetic : No
  • Shell Material : Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper, Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 20

Dimensions


  • Post Diameter : .76 MM  [.03 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal
  • ULTRA-LITE Connector : No

Other


  • Comment : "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Meets Solderability Per MIL-STD-202, Method 208

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 1
  • Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Post Length : 4.78 MM  [.188 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Amplimite,rcpt Asy,postd,109,zn,1 Te Connectivity - 97X7534 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,rcpt Asy,postd,109,zn,1 Te Connectivity
97X7534
Amplimite,rcpt Asy,postd,109,zn,1 Te Connectivity 97X7534
AMPLIMITE,RCPT ASY,POSTD,109,ZN,1

AMPLIMITE,RCPT ASY,POSTD,109,ZN,1

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1757830-6 97X7534
Product Name Box Mount D-Sub Connectors Amplimite,rcpt Asy,postd,109,zn,1 Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-448815-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Ribbon Cable Connectors - 102321-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers