TE Connectivity Automotive Headers 175783-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Dimensions Connector Length : 12.5 MM  [.492 INCH ] Connector Width : 34.8 MM  [1.37 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 18.6 MM  [.732 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Dimensions Connector Length : 12.5 MM  [.492 INCH ] Connector Width : 34.8 MM  [1.37 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 18.6 MM  [.732 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 175783-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
175783-2
Automotive Headers 175783-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Dimensions Connector Length : 12.5 MM  [.492 INCH ] Connector Width : 34.8 MM  [1.37 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 18.6 MM  [.732 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 212 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 6
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.07 INCH ]

Dimensions


  • Connector Length : 12.5 MM  [.492 INCH ]
  • Connector Width : 34.8 MM  [1.37 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 18.6 MM  [.732 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 212 DEGF ]
Buy Now
Wire Housings & Plugs - 3629244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3629244
Wire Housings & Plugs 3629244
TE Connectivity 175783-2

TE Connectivity 175783-2

Supplier's Site
Wire Housings & Plugs - 3629244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3629244P
Wire Housings & Plugs 3629244P
TE Connectivity 175783-2

TE Connectivity 175783-2

Supplier's Site
Wire Housings & Plugs - 1641565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641565
Wire Housings & Plugs 1641565
TE Connectivity 175783-2

TE Connectivity 175783-2

Supplier's Site
Headers, Male Pins - A105153-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A105153-ND
Headers, Male Pins A105153-ND
"Connector Header Through Hole, Right Angle 6 position 0.138"" (3.50mm)"

"Connector Header Through Hole, Right Angle 6 position 0.138"" (3.50mm)"

Buy Now Datasheet
Automotive Connectors - 175783-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
175783-2
Automotive Connectors 175783-2
070 MLC CAP H ASSY SGL 6P BLA.

070 MLC CAP H ASSY SGL 6P BLA.

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Automotive Conn, R/a Hdr, 6Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH4171 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 6Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH4171
Automotive Conn, R/a Hdr, 6Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH4171
AUTOMOTIVE CONN, R/A HDR, 6POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, R/A HDR, 6POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 175783-2 3629244 3629244P A105153-ND 175783-2 175783-2 70AH4171
Product Name Automotive Headers Wire Housings & Plugs Wire Housings & Plugs Headers, Male Pins Automotive Connectors Automotive Conn, R/a Hdr, 6Pos, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector Automotive Connector Automotive Connector
Termination Through Hole - Solder
Mounting Board Mount Through hole Through Hole, Right Angle
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data