TE Connectivity Automotive Headers 175783-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 10.45 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 18.6 MM  [.73 INCH ] Connector Width : 34.8 MM  [1.37 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 12.5 MM  [.49 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174923 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 10.45 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 18.6 MM  [.73 INCH ] Connector Width : 34.8 MM  [1.37 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 12.5 MM  [.49 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174923 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 175783-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
175783-1
Automotive Headers 175783-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 10.45 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 18.6 MM  [.73 INCH ] Connector Width : 34.8 MM  [1.37 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 12.5 MM  [.49 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174923 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 6
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 10.45
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]

Dimensions


  • Connector Length : 18.6 MM  [.73 INCH ]
  • Connector Width : 34.8 MM  [1.37 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 12.5 MM  [.49 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 174923

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 175783-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
175783-1-ND
Headers, Male Pins 175783-1-ND
"Connector Header Through Hole, Right Angle 6 position 0.138"" (3.50mm)"

"Connector Header Through Hole, Right Angle 6 position 0.138"" (3.50mm)"

Buy Now Datasheet
Rectangular Connectors - 175783-1 - 905548-175783-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 175783-1
905548-175783-1
Rectangular Connectors - 175783-1 905548-175783-1
Manufacturer: TE Connectivity Win Source Part Number: 905548-175783-1 Series: Multi-Lock Operating Temperature Range: -30°C ~ 105°C Features: Connector Header Through Hole, Right Angle 6 position 0.138" (3.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 175783 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -175783-1-CSI, -175783-1-SI, 2266-175783-1, -175783-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 905548-175783-1
Series: Multi-Lock
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 6 position 0.138" (3.50mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 175783
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -175783-1-CSI, -175783-1-SI, 2266-175783-1, -175783-1-LSI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-175783-1
Electronic Connector 316-175783-1
6 Pos 3.5mm RA Solder Header, Female, Signal Product overview: 175783-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175783-1 can be used for catalog matching and distributor lookup.

6 Pos 3.5mm RA Solder Header, Female, Signal Product overview: 175783-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175783-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, R/a, Plug, 6Pos; Product Range Amp - Te Connectivity - 18AH0006 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a, Plug, 6Pos; Product Range Amp - Te Connectivity
18AH0006
Automotive Conn, R/a, Plug, 6Pos; Product Range Amp - Te Connectivity 18AH0006
AUTOMOTIVE CONN, R/A, PLUG, 6POS; Product Range:Multilock Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A, PLUG, 6POS; Product Range:Multilock Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site
070 Mlc Cap H Assy Sgl 6P Nat. Amp - Te Connectivity - 41AJ4510 - Newark, An Avnet Company
Chicago, IL, United States
070 Mlc Cap H Assy Sgl 6P Nat. Amp - Te Connectivity
41AJ4510
070 Mlc Cap H Assy Sgl 6P Nat. Amp - Te Connectivity 41AJ4510
070 MLC CAP H ASSY SGL 6P NAT.

070 MLC CAP H ASSY SGL 6P NAT.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 175783-1 175783-1 175783-1-ND 905548-175783-1 316-175783-1 18AH0006 41AJ4510
Product Name Automotive Headers Headers, Male Pins Rectangular Connectors - 175783-1 Electronic Connector Automotive Conn, R/a, Plug, 6Pos; Product Range Amp - Te Connectivity 070 Mlc Cap H Assy Sgl 6P Nat. Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector Rectangular Connectors, Heavy Duty Automotive Connector
Termination Through Hole - Screw Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data