TE Connectivity D-Shaped Connectors 1757827-5

Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Shell Plating Material : Zinc Configuration Features Number of Positions : 50 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.95 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Shell Plating Material : Zinc Configuration Features Number of Positions : 50 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.95 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1757827-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1757827-5
D-Shaped Connectors 1757827-5
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Shell Plating Material : Zinc Configuration Features Number of Positions : 50 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.95 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18277-1
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 50
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper, Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .76 MM  [.03 INCH ]
  • Termination Post & Tail Length : 3.95 MM  [.156 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 1757827-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1757827-5
D-Sub Connectors 1757827-5
AMPLIMITE,PLUG ASY,POSTD,109,ZN,5

AMPLIMITE,PLUG ASY,POSTD,109,ZN,5

Buy Now
D-Sub Connector Assemblies - A144701-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144701-ND
D-Sub Connector Assemblies A144701-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1757827-5
Electronic Connector 439-1757827-5
50 Pos D-Sub Connector, Male, Straight, Solder, Gold, Steel Shell Product overview: 1757827-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1757827-5 can be used for catalog matching and distributor lookup.

50 Pos D-Sub Connector, Male, Straight, Solder, Gold, Steel Shell Product overview: 1757827-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1757827-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Te Connectivity - 97X7519 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Te Connectivity
97X7519
D-Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Te Connectivity 97X7519
D-SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE 109 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

D-SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE 109 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1757827-5 1757827-5 A144701-ND 439-1757827-5 97X7519
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies Electronic Connector D-Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data