TE Connectivity D-Shaped Connectors 1757826-5

Description
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.25 MM  [.089 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.25 MM  [.089 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1757826-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1757826-5
D-Shaped Connectors 1757826-5
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.25 MM  [.089 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18277-2
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 78
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 2.25 MM  [.089 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 1757826-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
1757826-5
M24308 rectangular 1757826-5
AMPLIMITE,ASY,RCPT,F B,90,ZN,5

AMPLIMITE,ASY,RCPT,FB,90,ZN,5

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
1757826-5
M24308 rectangular 1757826-5
M24308 rectangular

M24308 rectangular

Buy Now
Singapore, Singapore
Electronic Connector
321-1757826-5
Electronic Connector 321-1757826-5
AMPLIMITE,ASY,RCPT,F B,90,ZN,5 Product overview: 1757826-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1757826-5 can be used for catalog matching and distributor lookup.

AMPLIMITE,ASY,RCPT,FB,90,ZN,5 Product overview: 1757826-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1757826-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amplimite,asy,rcpt,fb,90,zn,5 Amp - Te Connectivity - 41AJ4507 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,rcpt,fb,90,zn,5 Amp - Te Connectivity
41AJ4507
Amplimite,asy,rcpt,fb,90,zn,5 Amp - Te Connectivity 41AJ4507
AMPLIMITE,ASY,RCPT,F B,90,ZN,5

AMPLIMITE,ASY,RCPT,FB,90,ZN,5

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757826-5 1757826-5 321-1757826-5 41AJ4507
Product Name D-Shaped Connectors M24308 rectangular Electronic Connector Amplimite,asy,rcpt,fb,90,zn,5 Amp - Te Connectivity
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products