TE Connectivity D-Shaped Connectors 1757824-5

Description
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1757824-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1757824-5
D-Shaped Connectors 1757824-5
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18277-2
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 78
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D Sub Connectors - 7567121P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7567121P
D Sub Connectors 7567121P
AMPLIMITE 90 d-sub cable socket, 78 way

AMPLIMITE 90 d-sub cable socket, 78 way

Supplier's Site
D Sub Connectors - 7567121 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7567121
D Sub Connectors 7567121
AMPLIMITE 90 d-sub cable socket, 78 way

AMPLIMITE 90 d-sub cable socket, 78 way

Supplier's Site
D Sub Connectors - 1644696 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1644696
D Sub Connectors 1644696
AMPLIMITE 90 d-sub cable socket, 78 way

AMPLIMITE 90 d-sub cable socket, 78 way

Supplier's Site
M24308 rectangular - 1757824-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
1757824-5
M24308 rectangular 1757824-5
AMPLIMITE,ASY,RCPT,S TD,90,ZN,5

AMPLIMITE,ASY,RCPT,STD,90,ZN,5

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
1757824-5
M24308 rectangular 1757824-5
M24308 rectangular

M24308 rectangular

Buy Now
D-Sub, D-Shaped Connector Housings - 1122-1142-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1142-ND
D-Sub, D-Shaped Connector Housings 1122-1142-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
339-1757824-5
Electronic Connector 339-1757824-5
D-Sub MIL Spec Connectors ASSY RCPT STD 90 ZN5 Product overview: 1757824-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757824-5 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors ASSY RCPT STD 90 ZN5 Product overview: 1757824-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757824-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1757824-5 Rohs Compliant Amp - Te Connectivity - 82AC1105 - Newark, An Avnet Company
Chicago, IL, United States
1757824-5 Rohs Compliant Amp - Te Connectivity
82AC1105
1757824-5 Rohs Compliant Amp - Te Connectivity 82AC1105
1757824-5 ROHS COMPLIANT: YES

1757824-5 ROHS COMPLIANT: YES

Supplier's Site
Amplimite,asy,rcpt,std,90,zn,5 Amp - Te Connectivity - 41AJ4505 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,rcpt,std,90,zn,5 Amp - Te Connectivity
41AJ4505
Amplimite,asy,rcpt,std,90,zn,5 Amp - Te Connectivity 41AJ4505
AMPLIMITE,ASY,RCPT,S TD,90,ZN,5

AMPLIMITE,ASY,RCPT,STD,90,ZN,5

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757824-5 7567121P 7567121 1757824-5 1122-1142-ND 339-1757824-5 82AC1105
Product Name D-Shaped Connectors D Sub Connectors D Sub Connectors M24308 rectangular D-Sub, D-Shaped Connector Housings Electronic Connector 1757824-5 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1470107-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Connector Backshells - 1-1478762-5 - TE Connectivity
Specs
Geometry Straight; 180
View Details
5 suppliers