TE Connectivity Connector, Housing, Hd D Sub, 62 Position, Receptacle; No. Of Positions Amp Te Connectivity 1757824-4

Description
CONNECTOR, HOUSING, HD D SUB, 62 POSITION, RECEPTACLE; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
CONNECTOR, HOUSING, HD D SUB, 62 POSITION, RECEPTACLE; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 62 Position, Receptacle; No. Of Positions Amp Te Connectivity - 30M0286 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 62 Position, Receptacle; No. Of Positions Amp Te Connectivity
30M0286
Connector, Housing, Hd D Sub, 62 Position, Receptacle; No. Of Positions Amp Te Connectivity 30M0286
CONNECTOR, HOUSING, HD D SUB, 62 POSITION, RECEPTACLE; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 62 POSITION, RECEPTACLE; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dc, Receptacle, 62 Rohs Compliant Amp Te Connectivity - 94X3331 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dc, Receptacle, 62 Rohs Compliant Amp Te Connectivity
94X3331
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dc, Receptacle, 62 Rohs Compliant Amp Te Connectivity 94X3331
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DC, Receptacle, 62 RoHS Compliant: Yes

D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DC, Receptacle, 62 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30M0286
Product Name Connector, Housing, Hd D Sub, 62 Position, Receptacle; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details