TE Connectivity Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity 1757824-2

Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, RECEPTACLE; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, RECEPTACLE; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity - 53R1662 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity
53R1662
Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity 53R1662
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, RECEPTACLE; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 26 POSITION, RECEPTACLE; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53R1662
Product Name Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details