TE Connectivity D-Shaped Connectors 1757824-2

Description
Body Features D-Sub Connector Insert Arrangement : MS18274-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18274-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1757824-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1757824-2
D-Shaped Connectors 1757824-2
Body Features D-Sub Connector Insert Arrangement : MS18274-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18274-2
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 26
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
339-1757824-2
Electronic Connector 339-1757824-2
D-Sub MIL Spec Connectors ASSY RCPT STD 90 ZN2 Product overview: 1757824-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757824-2 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors ASSY RCPT STD 90 ZN2 Product overview: 1757824-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757824-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M24308 rectangular - 1757824-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
1757824-2
M24308 rectangular 1757824-2
AMPLIMITE,ASY,RCPT,S TD,90,ZN,2

AMPLIMITE,ASY,RCPT,STD,90,ZN,2

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
1757824-2
M24308 rectangular 1757824-2
M24308 rectangular

M24308 rectangular

Buy Now
D Sub Connectors - 7567115P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7567115P
D Sub Connectors 7567115P
AMPLIMITE 90 d-sub cable socket, 26 way

AMPLIMITE 90 d-sub cable socket, 26 way

Supplier's Site
D Sub Connectors - 7567115 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7567115
D Sub Connectors 7567115
TE Connectivity 1757824-2

TE Connectivity 1757824-2

Supplier's Site
D Sub Connectors - 1648098 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648098
D Sub Connectors 1648098
AMPLIMITE 90 d-sub cable socket, 26 way

AMPLIMITE 90 d-sub cable socket, 26 way

Supplier's Site
Amplimite,asy,rcpt,std,90,zn,2 Amp - Te Connectivity - 75AC5941 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,rcpt,std,90,zn,2 Amp - Te Connectivity
75AC5941
Amplimite,asy,rcpt,std,90,zn,2 Amp - Te Connectivity 75AC5941
AMPLIMITE,ASY,RCPT,S TD,90,ZN,2

AMPLIMITE,ASY,RCPT,STD,90,ZN,2

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757824-2 339-1757824-2 1757824-2 7567115P 7567115 75AC5941
Product Name D-Shaped Connectors Electronic Connector M24308 rectangular D Sub Connectors D Sub Connectors Amplimite,asy,rcpt,std,90,zn,2 Amp - Te Connectivity
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount Cable mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products