TE Connectivity Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity 1757824-1

Description
CONNECTOR, HOUSING, HD D SUB, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, HD D SUB, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity - 16M3882 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity
16M3882
Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity 16M3882
CONNECTOR, HOUSING, HD D SUB, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 15 POSITION, RECEPTACLE; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3882
Product Name Connector, Housing, Hd D Sub, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details