TE Connectivity Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity 1757823-5

Description
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity - 25T0305 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity
25T0305
Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity 25T0305
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 78 POSITION, PLUG; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dd, Plug, 78, Steel Body Rohs Compliant Amp Te Connectivity - 45Y9305 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dd, Plug, 78, Steel Body Rohs Compliant Amp Te Connectivity
45Y9305
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dd, Plug, 78, Steel Body Rohs Compliant Amp Te Connectivity 45Y9305
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DD, Plug, 78, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DD, Plug, 78, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25T0305
Product Name Connector, Housing, Hd D Sub, 78 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details