TE Connectivity Connector, Housing, Hd D Sub, 62 Position, Plug; No. Of Positions Amp Te Connectivity 1757823-4

Description
CONNECTOR, HOUSING, HD D SUB, 62 POSITION, PLUG; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, HD D SUB, 62 POSITION, PLUG; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 62 Position, Plug; No. Of Positions Amp Te Connectivity - 12N4561 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 62 Position, Plug; No. Of Positions Amp Te Connectivity
12N4561
Connector, Housing, Hd D Sub, 62 Position, Plug; No. Of Positions Amp Te Connectivity 12N4561
CONNECTOR, HOUSING, HD D SUB, 62 POSITION, PLUG; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 62 POSITION, PLUG; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12N4561
Product Name Connector, Housing, Hd D Sub, 62 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details