TE Connectivity Connector, Housing, Hd D Sub,, 44 Position, Plug; No. Of Positions Amp Te Connectivity 1757823-3

Description
CONNECTOR, HOUSING, HD D SUB,, 44 POSITION, PLUG; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, HD D SUB,, 44 POSITION, PLUG; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub,, 44 Position, Plug; No. Of Positions Amp Te Connectivity - 72M6614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub,, 44 Position, Plug; No. Of Positions Amp Te Connectivity
72M6614
Connector, Housing, Hd D Sub,, 44 Position, Plug; No. Of Positions Amp Te Connectivity 72M6614
CONNECTOR, HOUSING, HD D SUB,, 44 POSITION, PLUG; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB,, 44 POSITION, PLUG; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72M6614
Product Name Connector, Housing, Hd D Sub,, 44 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details