TE Connectivity Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity 1757823-2.

Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; NO. OF POSITIONS:26POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 90 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; NO. OF POSITIONS:26POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 90 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity - 30AC3498 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity
30AC3498
Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity 30AC3498
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; NO. OF POSITIONS:26POSITION S; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 90 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; NO. OF POSITIONS:26POSITIONS; CONNECTOR TYPE:HIGH DENSITY D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 90 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3498
Product Name Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details