TE Connectivity Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity 1757823-2

Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity - 72M6599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity
72M6599
Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity 72M6599
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 26 POSITION, PLUG; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72M6599
Product Name Connector, Housing, Hd D Sub, 26 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details