TE Connectivity D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, De, Plug, 15, Steel Body Rohs Compliant Amp Te Connectivity 1757823-1

Description
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DE, Plug, 15, Steel Body RoHS Compliant: Yes
Description
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DE, Plug, 15, Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, De, Plug, 15, Steel Body Rohs Compliant Amp Te Connectivity - 45Y9304 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, De, Plug, 15, Steel Body Rohs Compliant Amp Te Connectivity
45Y9304
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, De, Plug, 15, Steel Body Rohs Compliant Amp Te Connectivity 45Y9304
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DE, Plug, 15, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DE, Plug, 15, Steel Body RoHS Compliant: Yes

Supplier's Site
Connector, Housing, Hd D Sub, 15 Position, Plug; No. Of Positions Amp Te Connectivity - 16M3879 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 15 Position, Plug; No. Of Positions Amp Te Connectivity
16M3879
Connector, Housing, Hd D Sub, 15 Position, Plug; No. Of Positions Amp Te Connectivity 16M3879
CONNECTOR, HOUSING, HD D SUB, 15 POSITION, PLUG; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 15 POSITION, PLUG; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 90 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45Y9304
Product Name D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, De, Plug, 15, Steel Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details