TE Connectivity Box Mount D-Sub Connectors 1757822-9

Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Steel Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 2.31 MM  [.091 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Steel Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 2.31 MM  [.091 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1757822-9 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1757822-9
Box Mount D-Sub Connectors 1757822-9
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Steel Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter : 2.31 MM  [.091 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18276-1
  • Front Shell Material : Steel
  • Front Shell Plating Material : Zinc
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 37
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Mating Alignment : Without
  • Mounting Hole Diameter : 2.31 MM  [.091 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Amplimite,asy,rcpt,fb,109,zn,4,cont Amp - Te Connectivity - 25T3650 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,rcpt,fb,109,zn,4,cont Amp - Te Connectivity
25T3650
Amplimite,asy,rcpt,fb,109,zn,4,cont Amp - Te Connectivity 25T3650
AMPLIMITE,ASY,RCPT,F B,109,ZN,4,CONT

AMPLIMITE,ASY,RCPT,FB,109,ZN,4,CONT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1757822-9 25T3650
Product Name Box Mount D-Sub Connectors Amplimite,asy,rcpt,fb,109,zn,4,cont Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051661-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers