TE Connectivity D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity 1757820-9

Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity - 16M3878 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity
16M3878
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity 16M3878
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3878
Product Name D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details