TE Connectivity D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity 1757820-4

Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity - 16M2779 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity
16M2779
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity 16M2779
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M2779
Product Name D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details