TE Connectivity D Sub Connector Housing, Crimp, Amplimite 109 Series, D Sub, De, Receptacle, 9, Steel Body Rohs Compliant Amp Te Connectivity 1757820-1

Description
D Sub Connector Housing, Crimp, Amplimite 109 Series, D Sub, DE, Receptacle, 9, Steel Body RoHS Compliant: Yes
Description
D Sub Connector Housing, Crimp, Amplimite 109 Series, D Sub, DE, Receptacle, 9, Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Crimp, Amplimite 109 Series, D Sub, De, Receptacle, 9, Steel Body Rohs Compliant Amp Te Connectivity - 94X3329 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, Amplimite 109 Series, D Sub, De, Receptacle, 9, Steel Body Rohs Compliant Amp Te Connectivity
94X3329
D Sub Connector Housing, Crimp, Amplimite 109 Series, D Sub, De, Receptacle, 9, Steel Body Rohs Compliant Amp Te Connectivity 94X3329
D Sub Connector Housing, Crimp, Amplimite 109 Series, D Sub, DE, Receptacle, 9, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Crimp, Amplimite 109 Series, D Sub, DE, Receptacle, 9, Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Shell, Receptacle, 9 Position, M24308/2-281; No. Of Positions Amp Te Connectivity - 16M2776 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 9 Position, M24308/2-281; No. Of Positions Amp Te Connectivity
16M2776
D Sub Shell, Receptacle, 9 Position, M24308/2-281; No. Of Positions Amp Te Connectivity 16M2776
D SUB SHELL, RECEPTACLE, 9 POSITION, M24308/2-281; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 9 POSITION, M24308/2-281; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94X3329
Product Name D Sub Connector Housing, Crimp, Amplimite 109 Series, D Sub, De, Receptacle, 9, Steel Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details