TE Connectivity D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity 1757819-8

Description
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity - 16M3876 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity
16M3876
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity 16M3876
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes

D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Housing, Plug, 25Pos, Steel; No. Of Positions Amp Te Connectivity - 52AH4656 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 25Pos, Steel; No. Of Positions Amp Te Connectivity
52AH4656
D-Sub Housing, Plug, 25Pos, Steel; No. Of Positions Amp Te Connectivity 52AH4656
D-SUB HOUSING, PLUG, 25POS, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE 109 Series Size 20RoHS Compliant: Yes

D-SUB HOUSING, PLUG, 25POS, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE 109 Series Size 20RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3876
Product Name D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details