TE Connectivity D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity 1757819-7

Description
D SUB SHELL, PLUG, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity - 83K9366 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity
83K9366
D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity 83K9366
D SUB SHELL, PLUG, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes

D SUB SHELL, PLUG, 15 POSITION, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83K9366
Product Name D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details