TE Connectivity D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 1757819-6

Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity - 16M3875 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
16M3875
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 16M3875
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes

D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Housing, Plug, 9Pos, De, Metal; No. Of Positions Amp Te Connectivity - 18AH0005 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 9Pos, De, Metal; No. Of Positions Amp Te Connectivity
18AH0005
D-Sub Housing, Plug, 9Pos, De, Metal; No. Of Positions Amp Te Connectivity 18AH0005
D-SUB HOUSING, PLUG, 9POS, DE, METAL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Size 20 Crimp Snap-in RoHS Compliant: Yes

D-SUB HOUSING, PLUG, 9POS, DE, METAL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:Size 20 Crimp Snap-in RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3875
Product Name D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details