TE Connectivity D Sub Shell, Plug, 50 Position, Steel; No. Of Positions Amp Te Connectivity 1757819-5

Description
D SUB SHELL, PLUG, 50 POSITION, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 50 POSITION, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 50 Position, Steel; No. Of Positions Amp Te Connectivity - 16M2775 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 50 Position, Steel; No. Of Positions Amp Te Connectivity
16M2775
D Sub Shell, Plug, 50 Position, Steel; No. Of Positions Amp Te Connectivity 16M2775
D SUB SHELL, PLUG, 50 POSITION, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, 50 POSITION, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M2775
Product Name D Sub Shell, Plug, 50 Position, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details