TE Connectivity D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity 1757819-3

Description
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity - 16M2773 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity
16M2773
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity 16M2773
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M2773
Product Name D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details