TE Connectivity D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity 1757819-2

Description
D SUB SHELL, PLUG, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity - 16M2772 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity
16M2772
D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity 16M2772
D SUB SHELL, PLUG, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, 15 POSITION, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M2772
Product Name D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details