TE Connectivity
Rack & Panel Connectors
1757814-1
Description
Body Features Shell Plating Material : Electroless Nickel
Configuration Features Keying Code : 5 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : Blank (Dummy)
Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes
Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote
Email Supplier
Description
Body Features Shell Plating Material : Electroless Nickel
Configuration Features Keying Code : 5 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : Blank (Dummy)
Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes
Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote
Email Supplier
Suppliers
Body Features Shell Plating Material : Electroless Nickel
Configuration Features Keying Code : 5 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : Blank (Dummy)
Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes
Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Body Features
- Shell Plating Material : Electroless Nickel
Configuration Features
- Keying Code : 5
- Release Style : Front
Contact Features
- Contact Arrangement Code (Module A) : 150
- Contact Arrangement Code (Module B) : 150
- Contact Arrangement Code (Module C) : 13C2
- Contact Arrangement Code (Module D) : 150
- Contact Arrangement Code (Module E) : 150
- Contact Arrangement Code (Module F) : Blank (Dummy)
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Panel Mount Feature Type : Flange with Mounting Holes
Product Type Features
- Connector Product Type : Connector Assembly
- Rack & Panel Connector Shell Size : 3
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1757814-1 |
|
Product Name
|
Rack & Panel Connectors |
|
Mounting
|
Board Mount
|
Unlock Full Specs
to access all available technical data