TE Connectivity Automotive Headers 175781-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 14.25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 18.6 MM  [.73 INCH ] Connector Width : 24.3 MM  [.95 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 12.5 MM  [.49 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174912 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 14.25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 18.6 MM  [.73 INCH ] Connector Width : 24.3 MM  [.95 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 12.5 MM  [.49 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174912 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 175781-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
175781-1
Automotive Headers 175781-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 14.25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 18.6 MM  [.73 INCH ] Connector Width : 24.3 MM  [.95 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 12.5 MM  [.49 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174912 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 3
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 14.25
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]

Dimensions


  • Connector Length : 18.6 MM  [.73 INCH ]
  • Connector Width : 24.3 MM  [.95 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 12.5 MM  [.49 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 174912

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - 175781-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
175781-1-ND
Headers, Male Pins 175781-1-ND
"Connector Header Through Hole, Right Angle 3 position 0.138"" (3.50mm)"

"Connector Header Through Hole, Right Angle 3 position 0.138"" (3.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-175781-1
Electronic Connector 316-175781-1
3 Pos 3.5mm RA Solder Header, Female, Tin, PBT, White Product overview: 175781-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175781-1 can be used for catalog matching and distributor lookup.

3 Pos 3.5mm RA Solder Header, Female, Tin, PBT, White Product overview: 175781-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175781-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, R/a Hdr, 3Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH4170 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 3Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH4170
Automotive Conn, R/a Hdr, 3Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH4170
AUTOMOTIVE CONN, R/A HDR, 3POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, R/A HDR, 3POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
175781-1
Connectors >> Wire To Board / Wire To Wire Connector 175781-1
1x3P 3P 1 3.5mm 3 Right-Angle Push-Pull,P=3.5mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P 1 3.5mm 3 Right-Angle Push-Pull,P=3.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Automotive Connectors 070 MLC CAP H ASY SGL 3P NAT. - 792-175781-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 070 MLC CAP H ASY SGL 3P NAT.
792-175781-1
Automotive Connectors 070 MLC CAP H ASY SGL 3P NAT. 792-175781-1
Automotive Connectors 070 MLC CAP H ASY SGL 3P NAT.

Automotive Connectors 070 MLC CAP H ASY SGL 3P NAT.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 175781-1 175781-1-ND 316-175781-1 70AH4170 175781-1 792-175781-1
Product Name Automotive Headers Headers, Male Pins Electronic Connector Automotive Conn, R/a Hdr, 3Pos, Solder Rohs Compliant Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector Automotive Connectors 070 MLC CAP H ASY SGL 3P NAT.
Connector Type Automotive Connector; Wire to Board Connector Header Connector Automotive Connector Wire to Board Connector; Wire to Wire Connector Automotive Connector
Termination Through Hole - Screw Solder Solder
Mounting Board Mount Through Hole, Right Angle Right-Angle Through Hole
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data