TE Connectivity Wire-Board Connector, Receptacle, 5 Position, 2Mm; Product Range Amp Te Connectivity 175778-5

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 2MM; Product Range:CT; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:CT Series Contacts; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 2MM; Product Range:CT; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:CT Series Contacts; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 5 Position, 2Mm; Product Range Amp Te Connectivity - 29C5674 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 5 Position, 2Mm; Product Range Amp Te Connectivity
29C5674
Wire-Board Connector, Receptacle, 5 Position, 2Mm; Product Range Amp Te Connectivity 29C5674
WIRE-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 2MM; Product Range:CT; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:CT Series Contacts; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 2MM; Product Range:CT; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:2mm; For Use With:CT Series Contacts; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29C5674
Product Name Wire-Board Connector, Receptacle, 5 Position, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details