TE Connectivity Rectangular Wire & Cable Connectors & Housings 175778-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Receptacle Dimensions Connector Height : 4 MM  [.157 INCH ] Connector Length : 10 MM  [.393 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Receptacle Dimensions Connector Height : 4 MM  [.157 INCH ] Connector Length : 10 MM  [.393 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 175778-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
175778-4
Rectangular Wire & Cable Connectors & Housings 175778-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Receptacle Dimensions Connector Height : 4 MM  [.157 INCH ] Connector Length : 10 MM  [.393 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Type : Receptacle

Dimensions


  • Connector Height : 4 MM  [.157 INCH ]
  • Connector Length : 10 MM  [.393 INCH ]
  • Connector Width : 5.1 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 4000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 7201326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201326
Wire Housings & Plugs 7201326
TE Connectivity 175778-4

TE Connectivity 175778-4

Supplier's Site
Wire Housings & Plugs - 7201326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201326P
Wire Housings & Plugs 7201326P
TE Connectivity 175778-4

TE Connectivity 175778-4

Supplier's Site
Wire Housings & Plugs - 1643990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1643990
Wire Housings & Plugs 1643990
TE Connectivity 175778-4

TE Connectivity 175778-4

Supplier's Site
Connectors Miscellaneous - 175778-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
175778-4
Connectors Miscellaneous 175778-4
CT. CRIMP REC HSG 4P

CT. CRIMP REC HSG 4P

Buy Now
Rectangular Connector Housings - A106350-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106350-ND
Rectangular Connector Housings A106350-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 175778-4 7201326 7201326P 175778-4 A106350-ND
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Connectors Miscellaneous Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Connector Accessories - A28736-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Male Pins - A28619-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers