TE Connectivity Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 175778-4

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:CT; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:CT Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:CT; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:CT Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity - 18AH0004 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
18AH0004
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 18AH0004
CONNECTOR HOUSING, RCPT, 4POS; Product Range:CT; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:CT Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:CT; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:CT Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0004
Product Name Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details