TE Connectivity Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amp Te Connectivity 175778-3

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2MM; Product Range:CT; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:CT Series Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2MM; Product Range:CT; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:CT Series Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amp Te Connectivity - 87H8301 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amp Te Connectivity
87H8301
Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amp Te Connectivity 87H8301
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2MM; Product Range:CT; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:CT Series Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2MM; Product Range:CT; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:CT Series Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87H8301
Product Name Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details