TE Connectivity Product Range Amp Te Connectivity 175778-2.

Description
Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:- RoHS Compliant: Yes
Description
Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 28AC7508 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
28AC7508
Product Range Amp Te Connectivity 28AC7508
Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:- RoHS Compliant: Yes

Product Range:-; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7508
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details