TE Connectivity Rack & Panel Connectors 1757681-1

Description
Body Features Connector & Keying Code : 5 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : Blank Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 5 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : Blank Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757681-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757681-1
Rack & Panel Connectors 1757681-1
Body Features Connector & Keying Code : 5 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : Blank Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 5
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : Blank
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5C2

Mechanical Attachment


  • Clinch Nut Quantity : 4
  • Clinch Nut Size : 4-40
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1757681-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757681-1
ARINC Connector 1757681-1
A600 SZ 1 RCPT (BLANK/60/5C2)

A600 SZ 1 RCPT (BLANK/60/5C2)

Buy Now
A600 Sz 1 Rcpt (Blank/60/5C2) Amp - Te Connectivity - 97X7488 - Newark, An Avnet Company
Chicago, IL, United States
A600 Sz 1 Rcpt (Blank/60/5C2) Amp - Te Connectivity
97X7488
A600 Sz 1 Rcpt (Blank/60/5C2) Amp - Te Connectivity 97X7488
A600 SZ 1 RCPT (BLANK/60/5C2)

A600 SZ 1 RCPT (BLANK/60/5C2)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757681-1 1757681-1 97X7488
Product Name Rack & Panel Connectors ARINC Connector A600 Sz 1 Rcpt (Blank/60/5C2) Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products