TE Connectivity Rack & Panel Connectors 1757677-1

Description
Configuration Features Number of Inserts : 2 Number of Positions : 4 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 2 Number of Positions : 4 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757677-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757677-1
Rack & Panel Connectors 1757677-1
Configuration Features Number of Inserts : 2 Number of Positions : 4 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 2
  • Number of Positions : 4

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Screw Mount

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC Connector - 1757677-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757677-1
ARINC Connector 1757677-1
ARINC Products

ARINC Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1757677-1 1757677-1
Product Name Rack & Panel Connectors ARINC Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products