TE Connectivity Rack & Panel Connectors 1757322-1

Description
Body Features Connector & Keying Code : 3 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 3 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757322-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757322-1
Rack & Panel Connectors 1757322-1
Body Features Connector & Keying Code : 3 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 3
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front, Rear

Contact Features


  • Contact Arrangement Code (Module A) : Blank (Dummy)
  • Contact Arrangement Code (Module B) : 71C1
  • Contact Arrangement Code (Module C) : 13C2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1757322-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757322-1
ARINC Connector 1757322-1
RCPT ASSY, SZ 2, ARINC 600

RCPT ASSY, SZ 2, ARINC 600

Buy Now
ARINC - 1757322-1-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc Blank/71C1/13C2///

Receptacle Connector Arinc Blank/71C1/13C2///

Buy Now Datasheet
Rcpt Assy, Sz 2, Arinc 600 Amp - Te Connectivity - 97X7478 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy, Sz 2, Arinc 600 Amp - Te Connectivity
97X7478
Rcpt Assy, Sz 2, Arinc 600 Amp - Te Connectivity 97X7478
RCPT ASSY, SZ 2, ARINC 600

RCPT ASSY, SZ 2, ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757322-1 1757322-1 1757322-1-ND 97X7478
Product Name Rack & Panel Connectors ARINC Connector ARINC Rcpt Assy, Sz 2, Arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details