TE Connectivity Rack & Panel Connectors 1757321-2

Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757321-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757321-2
Rack & Panel Connectors 1757321-2
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : Blank (Dummy)
  • Contact Arrangement Code (Module B) : 71C1
  • Contact Arrangement Code (Module C) : 13C2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1757321-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757321-2
ARINC Connector 1757321-2
RCPT ASSY, SZ 2, ARINC 600, 44

RCPT ASSY, SZ 2, ARINC 600, 44

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1757321-2
ARINC Connector 1757321-2
ARINC

ARINC

Buy Now
ARINC - 1757321-2-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc C2/71C1/13C2///

Receptacle Connector Arinc C2/71C1/13C2///

Buy Now Datasheet
Rcpt Assy, Sz 2, Arinc 600, 44 Amp - Te Connectivity - 81R3887 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy, Sz 2, Arinc 600, 44 Amp - Te Connectivity
81R3887
Rcpt Assy, Sz 2, Arinc 600, 44 Amp - Te Connectivity 81R3887
RCPT ASSY, SZ 2, ARINC 600, 44

RCPT ASSY, SZ 2, ARINC 600, 44

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757321-2 1757321-2 1757321-2 1757321-2-ND 81R3887
Product Name Rack & Panel Connectors ARINC Connector ARINC Connector ARINC Rcpt Assy, Sz 2, Arinc 600, 44 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products