TE Connectivity Rack & Panel Connectors 1757313-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 128 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 22Q2 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Sealable : Yes
Request a Quote
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 128 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 22Q2 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757313-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757313-1
Rack & Panel Connectors 1757313-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 128 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 22Q2 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 2
  • Number of Positions : 128

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 22Q2
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Other


  • Custom Order Code : 201

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Sealable : Yes
Buy Now
ARINC Connector - 1757313-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757313-1
ARINC Connector 1757313-1
ARINC Products

ARINC Products

Buy Now
Rme2P106P22Q2S-4601 (201) Amp - Te Connectivity - 97X7476 - Newark, An Avnet Company
Chicago, IL, United States
Rme2P106P22Q2S-4601 (201) Amp - Te Connectivity
97X7476
Rme2P106P22Q2S-4601 (201) Amp - Te Connectivity 97X7476
RME2P106P22Q2S-4601 (201)

RME2P106P22Q2S-4601 (201)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757313-1 1757313-1 97X7476
Product Name Rack & Panel Connectors ARINC Connector Rme2P106P22Q2S-4601 (201) Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products