TE Connectivity Rack & Panel Connectors 1757056-1

Description
Body Features Connector & Keying Code : 10 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 125 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Mechanical Attachment Connector Hardware Type : Keying Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 10 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 125 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Mechanical Attachment Connector Hardware Type : Keying Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757056-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757056-1
Rack & Panel Connectors 1757056-1
Body Features Connector & Keying Code : 10 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 125 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Mechanical Attachment Connector Hardware Type : Keying Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 10
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Number of Positions : 125
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 60
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5C2
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Pin

Mechanical Attachment


  • Connector Hardware Type : Keying Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1757056-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757056-1
ARINC Connector 1757056-1
RCPT ASY,SZ1,ARNC600,60/6 0/5C2

RCPT ASY,SZ1,ARNC600,60/60/5C2

Buy Now
Rcpt Asy,sz1,arnc600,60/60/5C2 Amp - Te Connectivity - 97X7471 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Asy,sz1,arnc600,60/60/5C2 Amp - Te Connectivity
97X7471
Rcpt Asy,sz1,arnc600,60/60/5C2 Amp - Te Connectivity 97X7471
RCPT ASY,SZ1,ARNC600,60/6 0/5C2

RCPT ASY,SZ1,ARNC600,60/60/5C2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757056-1 1757056-1 97X7471
Product Name Rack & Panel Connectors ARINC Connector Rcpt Asy,sz1,arnc600,60/60/5C2 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products