TE Connectivity ™ RF Connectors / Coaxial Connectors 1757048-1

Description
RF Connectors / Coaxial Connectors SMA BULKHEAD FT JACK RCPT
Description
RF Connectors / Coaxial Connectors SMA BULKHEAD FT JACK RCPT

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1757048-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1757048-1
RF Connectors / Coaxial Connectors 1757048-1
RF Connectors / Coaxial Connectors SMA BULKHEAD FT JACK RCPT

RF Connectors / Coaxial Connectors SMA BULKHEAD FT JACK RCPT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1757048-1
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Connector (RF) Adapters - 1056336-1-ND - DigiKey
Specs
Connector Type SMA
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers