TE Connectivity RF Connector Shrouds 1757029-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 7.16 MM  [.282 INCH ] Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 7.16 MM  [.282 INCH ] Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1757029-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1757029-1
RF Connector Shrouds 1757029-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 7.16 MM  [.282 INCH ] Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • Shroud Diameter : 10.16 MM  [.4 INCH ]

Housing Features


  • Centerline (Pitch) : 7.16 MM  [.282 INCH ]

Product Type Features


  • Applied Pressure : Low Force
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Smp Shroud Smooth Bore Pass Amp - Te Connectivity - 97X7469 - Newark, An Avnet Company
Chicago, IL, United States
Smp Shroud Smooth Bore Pass Amp - Te Connectivity
97X7469
Smp Shroud Smooth Bore Pass Amp - Te Connectivity 97X7469
SMP SHROUD SMOOTH BORE PASS

SMP SHROUD SMOOTH BORE PASS

Supplier's Site
Coaxial Connector (RF) Accessories - 1757029-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1757029-1
Coaxial Connector (RF) Accessories 1757029-1
SMP SHROUD SMOOTH BORE PASS

SMP SHROUD SMOOTH BORE PASS

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1757029-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1757029-1
RF Connectors / Coaxial Connectors 1757029-1
RF Connectors / Coaxial Connectors SMP SHROUD SMOOTH BORE PASS

RF Connectors / Coaxial Connectors SMP SHROUD SMOOTH BORE PASS

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1757029-1 97X7469 1757029-1 1757029-1
Product Name RF Connector Shrouds Smp Shroud Smooth Bore Pass Amp - Te Connectivity Coaxial Connector (RF) Accessories RF Connectors / Coaxial Connectors
Connector Type SMP
Unlock Full Specs
to access all available technical data